Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG441LDY-T1-E3

Description
4 Circuit IC Switch 1:1 30Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 30Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG441LDY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG441LDY-T1-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG441LDY-T1-E3-ND
4 Circuit IC Switch 1:1 30Ohm 16-SOIC

4 Circuit IC Switch 1:1 30Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
30OHM Analog Switch and Multiplexer IC
747-DG441LDY-T1-E3
30OHM Analog Switch and Multiplexer IC 747-DG441LDY-T1-E3
IC SWITCH SPST-NCX4 30OHM 16SOIC Product overview: DG441LDY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG441LDY-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX4 30OHM 16SOIC Product overview: DG441LDY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG441LDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-T1-E3 - 122629-DG441LDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-T1-E3
122629-DG441LDY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-T1-E3 122629-DG441LDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 122629-DG441LDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NC -3db Bandwidth: 280MHz Charge Injection: 5pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 60ns, 35ns Channel Capacitance(CS off, CD off): 5pF, 6pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 122629-DG441LDY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NC
-3db Bandwidth: 280MHz
Charge Injection: 5pC
Crosstalk: -95dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 60ns, 35ns
Channel Capacitance(CS off, CD off): 5pF, 6pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG441LDY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG441LDY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG441LDY-T1-E3
4 Circuit IC Switch 1:1 30Ohm 16-SOIC

4 Circuit IC Switch 1:1 30Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG441LDY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG441LDY-T1-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG441LDY-T1-E3-ND 747-DG441LDY-T1-E3 122629-DG441LDY-T1-E3 DG441LDY-T1-E3 DG441LDY-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers 30OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LDY-T1-E3 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts
Ron 30 ohms 0.1000 ohms 30 ohms 0.1000 ohms
Bandwidth 280 MHz 280 MHz 280 MHz 280 MHz 280 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922725 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
4-bit bus switch - 74CBTLV3126DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC11257N - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details