The Vishay DG441 and DG442 are quad SPST analog switches designed for high-speed, low-error switching of analog and audio signals. The DG441 features a normally closed function, while the DG442 has a normally open function. With a typical on-resistance of 50 Ω and a fast switching time of 150 ns, these switches are suitable for applications requiring minimal signal distortion and reduced power consumption, with a typical power usage of 0.2 mW. These switches are built using Vishay's high-voltage silicon-gate process, ensuring high voltage ratings and reliable performance. They are compatible with TTL and CMOS logic levels, making them versatile for various applications, including audio switching, data acquisition, and sample-and-hold circuits. The devices are RoHS compliant and halogen-free, aligning with modern environmental standards. The DG441 and DG442 can handle input voltages from 10.8V to 13.2V and are available in a 16-pin DIP package, making them suitable for integration into a wide range of electronic designs.
Manufacturer: Vishay
Win Source Part Number: 143315-DG441DJ-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -1pC
Crosstalk: -100dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 4 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 220ns, 120ns
Channel Capacitance(CS off, CD off): 4pF, 4pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
Quad SPST Analog Switch IC, 85R On-Res, 15V Dual Supply, PDIP Product overview: DG441DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG441DJ-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
VISHAY DG441DJ-E3 Analogue Switch, Quad Channel, SPST, 4 Channels, 50 ohm, 10.8V to 13.2V, DIP, 16 Pins
IC SWITCH QUAD SPST 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 143315-DG441DJ-E3 | DG441DJ-E3-ND | 747-DG441DJ-E3 | 6364057 | DG441DJ-E3 | 880-DG441DJ-E3 | DG441DJ-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441DJ-E3 | Analog Switches, Multiplexers, Demultiplexers | Dual Quad 15V Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | VISHAY DG441DJ-E3 Analogue Switch, Quad Channel, SPST, 4 Channels, 50 ohm, 10.8V to 13.2V, DIP, 16 Pins | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||||
| Features | Single-Supply | ||||||
| Supply Voltage (VS) | 12 volts | 12 to 15 volts | 13 to 36 volts | 15 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; PDIP; 16-PDIP | DIP; "16-DIP | Rail/Tube | DIP; PDIP; Pdip | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300, 7.62mm) |