Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG429DN-E3

Description
2 Circuit IC Switch 4:1 100Ohm 20-PLCC (9x9)
Request a Quote Datasheet
Description
2 Circuit IC Switch 4:1 100Ohm 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG429DN-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG429DN-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG429DN-E3-ND
2 Circuit IC Switch 4:1 100Ohm 20-PLCC (9x9)

2 Circuit IC Switch 4:1 100Ohm 20-PLCC (9x9)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG429DN-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG429DN-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG429DN-E3
IC MUX ANLG 8CH W/LATCH 20PLCC

IC MUX ANLG 8CH W/LATCH 20PLCC

Supplier's Site Datasheet
Ic, Analog Multiplexer; Multiplexer Configuration Vishay - 49K9630 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Analog Multiplexer; Multiplexer Configuration Vishay
49K9630
Ic, Analog Multiplexer; Multiplexer Configuration Vishay 49K9630
IC, ANALOG MULTIPLEXER; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:0V to 12V, -15V to +15V; Analogue Multiplexer Case:PLCC; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

IC, ANALOG MULTIPLEXER; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:0V to 12V, -15V to +15V; Analogue Multiplexer Case:PLCC; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG429DN-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG429DN-E3
Analog Switches, Multiplexers, Demultiplexers DG429DN-E3
2 Circuit IC Switch 4:1 100Ohm 20-PLCC (9x9)

2 Circuit IC Switch 4:1 100Ohm 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG429DN-E3-ND DG429DN-E3 49K9630 DG429DN-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Ic, Analog Multiplexer; Multiplexer Configuration Vishay Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1
Supply Voltage (VS) 12 to 15 volts -15 to 15 volts
Ron 100 ohms 5 ohms 100 ohms 100 ohms
tON 150 ns
tOFF 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904708 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G157GN,132 - 908103-74AUP1G157GN,132 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XSON (0.9x1)
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 100363QI - Lingto Electronic Limited
Specs
Configuration 2 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details