1 Circuit IC Switch 8:1 100Ohm 20-PLCC (9x9)
8:1 Analog Multiplexer, Single, 20-Pin PLCC, 36V Product overview: DG428DN-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG428DN-E3 can be used for catalog matching and distributor lookup.
ANALOGUE MUX, 1 CH, 8:1, PLCC-20; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:0V to 12V, ± 15V; Analogue Multiplexer Case:PLCC; No. of Pins:20Pins; Operating RoHS Compliant: Yes
1 Circuit IC Switch 8:1 100Ohm 20-PLCC (9x9)
IC MUX ANLG 8CH W/LATCH 20PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG428DN-E3-ND | 747-DG428DN-E3 | 38AC0894 | DG428DN-E3 | DG428DN-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 36V Analog Switch and Multiplexer IC | Analogue Mux, 1 Ch, 8 Vishay | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 12 to 15 volts | 13 to 36 volts | 0.0 to 15 volts | ||
| Ron | 100 ohms | 100 ohms | 100 ohms | 5 ohms | |
| tON | 150 ns | ||||
| tOFF | 150 ns |