IC SWITCH SPDT X 1 20OHM 8SOIC Product overview: DG419LDY from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG419LDY can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 20Ohm 8-SOIC
IC ANALOG SWITCH CMOS 8SOIC
1 Circuit IC Switch 2:1 20Ohm 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG419LDY | DG419LDYVSI-ND | DG419LDY | DG419LDY |
| Product Name | 20OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | SOIC; "8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2.7 to 12 volts | |||
| Ron | 20 ohms | 20 ohms |