1 Circuit IC Switch 2:1 35Ohm 8-SOIC
IC ANALOG SWITCH CMOS 8SOIC
VISHAY DG419DY Analogue Switch, SPDT, 1 Channels, 40 ohm,15V, SOIC, 8 Pins
1 Circuit IC Switch 2:1 35Ohm 8-SOIC
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | DG419DYVSI-ND | DG419DY | 880-DG419DY | DG419DY |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | VISHAY DG419DY Analogue Switch, SPDT, 1 Channels, 40 ohm,15V, SOIC, 8 Pins | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 12 to 15 volts | 12 volts | ||
| Ron | 35 ohms | 35 ohms | ||
| tON | 175 ns | |||
| tOFF | 145 ns |