1 Circuit IC Switch 2:1 35Ohm 8-PDIP
Analog Switch SPDT, 1-Ch, 20R, 15V Dual Supply, PDIP Product overview: DG419DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG419DJ-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 35Ohm 8-PDIP
IC ANALOG SWITCH CMOS 8DIP
Switch; CMOS Analog; 45 Ohms (Max.); 0.75 nA (Max.); 0.75 nA (Max.); 0.3 V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | DG419DJ-E3-ND | 747-DG419DJ-E3 | DG419DJ-E3 | DG419DJ-E3 | 70026052 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual 15V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Switch; CMOS Analog; 45 Ohms (Max.); 0.75 nA (Max.); 0.75 nA (Max.); 0.3 V |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 12 to 15 volts | 15 volts | 44 volts | ||
| Ron | 35 ohms | 35 ohms | |||
| tON | 175 ns | 100 ns | |||
| tOFF | 145 ns |