Analog Switch SPDT, 1-Ch, SOIC, 15V Dual Supply Product overview: DG419BDY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG419BDY-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 25Ohm 8-SOIC
1 Circuit IC Switch 2:1 25Ohm 8-SOIC
IC, ANALOG MULTIPLEXER; Multiplexer Configuration:-; No. of Circuits:1Circuits; On State Resistance Max:25ohm; Supply Voltage Range:-15V to +15V; Analogue Multiplexer Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC ANALOG SWITCH CMOS 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG419BDY-E3 | DG419BDY-E3-ND | DG419BDY-E3 | 49K9619 | DG419BDY-E3 |
| Product Name | Dual 15V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Ic, Analog Multiplexer; Multiplexer Configuration Vishay | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 15 volts | 7 to 36 volts | -15 to 15 volts | ||
| Min Operating Current | 0.0050 mA | ||||
| Power Dissipation | 400 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |