IC SWITCH SPDT X 1 25OHM 8DIP Product overview: DG419BDJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG419BDJ-E3 can be used for catalog matching and distributor lookup.
IC SWITCH SPDT X 1 25OHM 8DIP
1 Circuit IC Switch 2:1 25Ohm 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG419BDJ-E3 | DG419BDJ-E3-ND | DG419BDJ-E3 |
| Product Name | 25OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tube | DIP; "8-DIP | DIP; 8-DIP (0.300\", 7.62mm) |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 7 to 36 volts |