Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG418LDQ-T1-E3

Description
1 Circuit IC Switch 1:1 20Ohm 8-MSOP
Request a Quote
Description
1 Circuit IC Switch 1:1 20Ohm 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DG418LDQ-T1-E3 is a low-voltage CMOS analog switch designed for precision applications. It operates on a single supply voltage range of 3 V to 12 V or dual supplies of ±3 V to ±6 V. The device features a low on-resistance of 14 Ω, fast switching times with a turn-on time of 28 ns and turn-off time of 13 ns, making it suitable for high-speed signal routing. It exhibits low leakage current of less than 100 pA and provides excellent off-isolation and crosstalk performance, with -70 dB at 1 MHz. The DG418LDQ-T1-E3 is compatible with TTL and CMOS logic levels, facilitating easy interfacing in various applications, including audio and video signal routing, communication systems, and battery-powered devices. The product is available in an 8-pin MSOP package.

Datasheet Summary
Powered by GS/AI

The DG418LDQ-T1-E3 is a low-voltage CMOS analog switch designed for precision applications. It operates on a single supply voltage range of 3 V to 12 V or dual supplies of ±3 V to ±6 V. The device features a low on-resistance of 14 Ω, fast switching times with a turn-on time of 28 ns and turn-off time of 13 ns, making it suitable for high-speed signal routing. It exhibits low leakage current of less than 100 pA and provides excellent off-isolation and crosstalk performance, with -70 dB at 1 MHz. The DG418LDQ-T1-E3 is compatible with TTL and CMOS logic levels, facilitating easy interfacing in various applications, including audio and video signal routing, communication systems, and battery-powered devices. The product is available in an 8-pin MSOP package.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG418LDQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG418LDQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG418LDQ-T1-E3TR-ND
1 Circuit IC Switch 1:1 20Ohm 8-MSOP

1 Circuit IC Switch 1:1 20Ohm 8-MSOP

Buy Now Datasheet
Singapore, Singapore
20OHM Analog Switch and Multiplexer IC
747-DG418LDQ-T1-E3
20OHM Analog Switch and Multiplexer IC 747-DG418LDQ-T1-E3
IC SWITCH SPST-NOX1 20OHM 8MSOP Product overview: DG418LDQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG418LDQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX1 20OHM 8MSOP Product overview: DG418LDQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG418LDQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - DG418LDQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG418LDQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG418LDQ-T1-E3
IC ANALOG SWITCH CMOS 8MSOP

IC ANALOG SWITCH CMOS 8MSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG418LDQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG418LDQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG418LDQ-T1-E3
1 Circuit IC Switch 1:1 20Ohm 8-MSOP

1 Circuit IC Switch 1:1 20Ohm 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG418LDQ-T1-E3TR-ND 747-DG418LDQ-T1-E3 DG418LDQ-T1-E3 DG418LDQ-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers 20OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2.7 to 12 volts
Ron 20 ohms 20 ohms
tON 43 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16211DGG,11-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type "56-TFSOP
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP2G157DC,125 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 5229571P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details