Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG418BDY-T1-E3

Description
1 Circuit IC Switch 1:1 25Ohm 8-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 25Ohm 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 742-DG418BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG418BDY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG418BDY-T1-E3CT-ND
1 Circuit IC Switch 1:1 25Ohm 8-SOIC

1 Circuit IC Switch 1:1 25Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 742-DG418BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG418BDY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG418BDY-T1-E3DKR-ND
1 Circuit IC Switch 1:1 25Ohm 8-SOIC

1 Circuit IC Switch 1:1 25Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 742-DG418BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG418BDY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG418BDY-T1-E3TR-ND
1 Circuit IC Switch 1:1 25Ohm 8-SOIC

1 Circuit IC Switch 1:1 25Ohm 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 15V SOIC Analog Switch and Multiplexer IC
747-DG418BDY-T1-E3
Dual 15V SOIC Analog Switch and Multiplexer IC 747-DG418BDY-T1-E3
Analog Switch SPST, 1-Ch, SOIC, Dual Supply 15V Product overview: DG418BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG418BDY-T1-E3 can be used for catalog matching and distributor lookup.

Analog Switch SPST, 1-Ch, SOIC, Dual Supply 15V Product overview: DG418BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG418BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG418BDY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG418BDY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG418BDY-T1-E3
1 Circuit IC Switch 1:1 25Ohm 8-SOIC

1 Circuit IC Switch 1:1 25Ohm 8-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG418BDY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG418BDY-T1-E3
IC ANALOG SWITCH SPST 8SOIC

IC ANALOG SWITCH SPST 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 742-DG418BDY-T1-E3CT-ND 747-DG418BDY-T1-E3 DG418BDY-T1-E3 DG418BDY-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Dual 15V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 7 to 36 volts 20 volts
Ron 25 ohms 25 ohms
tON 89 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904674 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Dual 3.6V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV16800GRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Quad bilateral switch - 74LVC4066BZZ - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
2 suppliers