Vishay Intertechnology, Inc. OEM Parts - OEM Parts (C - E) - DG417LDQ-T1 DG417LDQ-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055467-DG417LDQ-T1 Mounting: SMD (SMT) Resistance: 18.5 Ω Categories: OEM Parts(C-E) Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 41 ns Max Supply Current: 1 µA Turn-Off Delay Time: 32 ns Drain to Source Resistance: 20 Ω Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 3 V Supply Type: Dual, Single
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055467-DG417LDQ-T1 Mounting: SMD (SMT) Resistance: 18.5 Ω Categories: OEM Parts(C-E) Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 41 ns Max Supply Current: 1 µA Turn-Off Delay Time: 32 ns Drain to Source Resistance: 20 Ω Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 3 V Supply Type: Dual, Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DG417LDQ-T1 - 1055467-DG417LDQ-T1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DG417LDQ-T1
1055467-DG417LDQ-T1
OEM Parts - OEM Parts (C - E) - DG417LDQ-T1 1055467-DG417LDQ-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055467-DG417LDQ-T1 Mounting: SMD (SMT) Resistance: 18.5 Ω Categories: OEM Parts(C-E) Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 41 ns Max Supply Current: 1 µA Turn-Off Delay Time: 32 ns Drain to Source Resistance: 20 Ω Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 3 V Supply Type: Dual, Single

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055467-DG417LDQ-T1
Mounting: SMD (SMT)
Resistance: 18.5 Ω
Categories: OEM Parts(C-E)
Case / Package: MSOP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 320 mW
Max Supply Voltage: 12 V
Min Supply Voltage: 2.7 V
Turn-On Delay Time: 41 ns
Max Supply Current: 1 µA
Turn-Off Delay Time: 32 ns
Drain to Source Resistance: 20 Ω
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 3 V
Supply Type: Dual, Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1055467-DG417LDQ-T1
Product Name OEM Parts - OEM Parts (C - E) - DG417LDQ-T1
Unlock Full Specs
to access all available technical data

Similar Products