Manufacturer: Vishay
Win Source Part Number: 1033284-DG417BDY-T1-
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
Charge Injection: 38pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 89ns, 80ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 1:1 25Ohm 8-SOIC
1 Circuit IC Switch 1:1 25Ohm 8-SOIC
1 Circuit IC Switch 1:1 25Ohm 8-SOIC
Analog Switch SPST, 1-Ch, SOIC, 20V, 35R Product overview: DG417BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG417BDY-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 25Ohm 8-SOIC
IC SWITCH QUAD SPST 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1033284-DG417BDY-T1-E3 | DG417BDY-T1-E3TR-ND | 747-DG417BDY-T1-E3 | DG417BDY-T1-E3 | DG417BDY-T1-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG417BDY-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | 20V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 12 volts | 7 to 36 volts | 20 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) |