Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG4157EDL-T1-GE3

Description
1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG4157EDL-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG4157EDL-T1-GE3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG4157EDL-T1-GE3TR-ND
1 Circuit IC Switch 2:1 1.2Ohm SC-70-6

1 Circuit IC Switch 2:1 1.2Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG4157EDL-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG4157EDL-T1-GE3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG4157EDL-T1-GE3DKR-ND
1 Circuit IC Switch 2:1 1.2Ohm SC-70-6

1 Circuit IC Switch 2:1 1.2Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG4157EDL-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG4157EDL-T1-GE3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG4157EDL-T1-GE3CT-ND
1 Circuit IC Switch 2:1 1.2Ohm SC-70-6

1 Circuit IC Switch 2:1 1.2Ohm SC-70-6

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-DG4157EDL-T1-GE3
Analog Switch and Multiplexer IC 747-DG4157EDL-T1-GE3
SPDT Analog Switch IC Product overview: DG4157EDL-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4157EDL-T1-GE3 can be used for catalog matching and distributor lookup.

SPDT Analog Switch IC Product overview: DG4157EDL-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4157EDL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1127895-DG4157EDL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1127895-DG4157EDL-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1127895-DG4157EDL-T1-GE3
Win Source Part Number: 1127895-DG4157EDL-T1 -GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 1.2Ohm -3db Bandwidth: 152MHz Charge Injection: -5pC Current - Leakage (IS(off)) (Max): 3nA Crosstalk: -41dB @ 10MHz Channel-to-Channel Matching (ΔRon): 120mOhm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 28ns Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG4157EDL-T1-GE3CT,D G4157EDL-T1-GE3-ND,D G4157EDL-T1-GE3DKR,D G4157EDL-T1-GE3TR Base Product Number: DG4157

Win Source Part Number: 1127895-DG4157EDL-T1-GE3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 1.2Ohm
-3db Bandwidth: 152MHz
Charge Injection: -5pC
Current - Leakage (IS(off)) (Max): 3nA
Crosstalk: -41dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 120mOhm (Max)
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 32ns, 28ns
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG4157EDL-T1-GE3CT,DG4157EDL-T1-GE3-ND,DG4157EDL-T1-GE3DKR,DG4157EDL-T1-GE3TR
Base Product Number: DG4157

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG4157EDL-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG4157EDL-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG4157EDL-T1-GE3
1 Circuit IC Switch 2:1 1.2Ohm SC-70-6

1 Circuit IC Switch 2:1 1.2Ohm SC-70-6

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG4157EDL-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG4157EDL-T1-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG4157EDL-T1-GE3
IC ANALOG SWITCH SC70-6

IC ANALOG SWITCH SC70-6

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - DG4157EDL-T1-GE3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
DG4157EDL-T1-GE3
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers DG4157EDL-T1-GE3
1.2Ω 1 SPDT(SPDT) SC-70-6 Analog Switches / Multiplexers ROHS

1.2Ω 1 SPDT(SPDT) SC-70-6 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG4157EDL-T1-GE3TR-ND 747-DG4157EDL-T1-GE3 1127895-DG4157EDL-T1-GE3 DG4157EDL-T1-GE3 DG4157EDL-T1-GE3 DG4157EDL-T1-GE3
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.2 ohms 1.2 ohms 0.1200 ohms 1.2 ohms
Bandwidth 152 MHz 152 MHz 152 MHz 152 MHz
tON 32 ns 32 ns
Unlock Full Specs
to access all available technical data