Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG413LDY-T1-E3

Description
4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG413LDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG413LDY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG413LDY-T1-E3TR-ND
4 Circuit IC Switch 1:1 17Ohm 16-SOIC

4 Circuit IC Switch 1:1 17Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413LDY-T1-E3 - 120562-DG413LDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413LDY-T1-E3
120562-DG413LDY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413LDY-T1-E3 120562-DG413LDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 120562-DG413LDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO/NC -3db Bandwidth: 280MHz Charge Injection: 5pC Crosstalk: -95dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 19ns, 12ns Channel Capacitance(CS off, CD off): 5pF, 6pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120562-DG413LDY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
-3db Bandwidth: 280MHz
Charge Injection: 5pC
Crosstalk: -95dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 17 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 19ns, 12ns
Channel Capacitance(CS off, CD off): 5pF, 6pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
17OHM Analog Switch and Multiplexer IC
747-DG413LDY-T1-E3
17OHM Analog Switch and Multiplexer IC 747-DG413LDY-T1-E3
IC SW SPST-NO/NCX4 17OHM 16SOIC Product overview: DG413LDY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413LDY-T1-E3 can be used for catalog matching and distributor lookup.

IC SW SPST-NO/NCX4 17OHM 16SOIC Product overview: DG413LDY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413LDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG413LDY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG413LDY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG413LDY-T1-E3
4 Circuit IC Switch 1:1 17Ohm 16-SOIC

4 Circuit IC Switch 1:1 17Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG413LDY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG413LDY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG413LDY-T1-E3
IC SWITCH QUAD SPST LV 16-SOIC

IC SWITCH QUAD SPST LV 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG413LDY-T1-E3TR-ND 120562-DG413LDY-T1-E3 747-DG413LDY-T1-E3 DG413LDY-T1-E3 DG413LDY-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413LDY-T1-E3 17OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts
Ron 17 ohms 17 ohms
Bandwidth 280 MHz 280 MHz 280 MHz 280 MHz 280 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905523 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
Single-pole single-throw analog switch - 74AHC1G66GV,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
6 suppliers