4 Circuit IC Switch 1:1 17Ohm 16-SOIC
IC SW SPST-NO/NCX4 17OHM 16SOIC Product overview: DG413LDY-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413LDY-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 917050-DG413LDY-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG413
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
4 Circuit IC Switch 1:1 17Ohm 16-SOIC
IC SWITCH QUAD SPST LV 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG413LDY-E3-ND | 747-DG413LDY-E3 | 917050-DG413LDY-E3 | DG413LDY-E3 | DG413LDY-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 17OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413LDY-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |||
| Supply Voltage (VS) | 2.7 to 12 volts | ||||
| Ron | 17 ohms | 17 ohms | |||
| Bandwidth | 280 MHz | 280 MHz | 280 MHz | 280 MHz |