Vishay Intertechnology, Inc. 17OHM Analog Switch and Multiplexer IC DG413LDQ-T1

Description
IC SW SPST-NO/NCX4 17OHM 16TSSOP Product overview: DG413LDQ-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413LDQ-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SW SPST-NO/NCX4 17OHM 16TSSOP Product overview: DG413LDQ-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413LDQ-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
17OHM Analog Switch and Multiplexer IC
747-DG413LDQ-T1
17OHM Analog Switch and Multiplexer IC 747-DG413LDQ-T1
IC SW SPST-NO/NCX4 17OHM 16TSSOP Product overview: DG413LDQ-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413LDQ-T1 can be used for catalog matching and distributor lookup.

IC SW SPST-NO/NCX4 17OHM 16TSSOP Product overview: DG413LDQ-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413LDQ-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG413LDQ-T1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG413LDQ-T1-ND
Analog Switches, Multiplexers, Demultiplexers DG413LDQ-T1-ND
4 Circuit IC Switch 1:1 17Ohm 16-TSSOP

4 Circuit IC Switch 1:1 17Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413LDQ-T1 - 868724-DG413LDQ-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413LDQ-T1
868724-DG413LDQ-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413LDQ-T1 868724-DG413LDQ-T1
Manufacturer: Vishay Win Source Part Number: 868724-DG413LDQ-T1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DG413 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 868724-DG413LDQ-T1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG413
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG413LDQ-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG413LDQ-T1
Analog Switches, Multiplexers, Demultiplexers DG413LDQ-T1
4 Circuit IC Switch 1:1 17Ohm 16-TSSOP

4 Circuit IC Switch 1:1 17Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG413LDQ-T1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG413LDQ-T1
Interface - Analog Switches, Multiplexers, Demultiplexers DG413LDQ-T1
IC SWITCH QUAD SPST LV 16-TSSOP

IC SWITCH QUAD SPST LV 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG413LDQ-T1 DG413LDQ-T1-ND 868724-DG413LDQ-T1 DG413LDQ-T1 DG413LDQ-T1
Product Name 17OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413LDQ-T1 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Bandwidth 280 MHz 280 MHz 280 MHz 280 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) TSSOP; "16-TSSOP SSOP; SOP; TSSOP; 16-TSSOP SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5229622P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 28
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-2815-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC138SJ - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details