4-Ch SPST Analog Switch, SOIC, Dual Supply 7-22V Product overview: DG413HSDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413HSDY-T1-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
IC SWITCH QUAD SPST 16-SOIC
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG413HSDY-T1-E3 | 742-DG413HSDY-T1-E3DKR-ND | DG413HSDY-T1-E3 | DG413HSDY-T1-E3 |
| Product Name | Dual 22V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 13 to 44 volts | 5 to 44 volts | ||
| Min Operating Current | 1.00E-3 mA | |||
| Power Dissipation | 600 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |