Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSDJ-E3 DG413HSDJ-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772663-DG413HSDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 12V Switch Circuit: SPST - NO/NC Charge Injection: 22pC Crosstalk: -88dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Family Name: DG413HS Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP On-State Resistance (Maximum): 35 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 105ns, 80ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): DG413DJ; DG413DJZ; MAX4613EPE+; MAX4663CPE+; Introduction Date: February 03, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772663-DG413HSDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 12V Switch Circuit: SPST - NO/NC Charge Injection: 22pC Crosstalk: -88dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Family Name: DG413HS Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP On-State Resistance (Maximum): 35 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 105ns, 80ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): DG413DJ; DG413DJZ; MAX4613EPE+; MAX4663CPE+; Introduction Date: February 03, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSDJ-E3 - 772663-DG413HSDJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSDJ-E3
772663-DG413HSDJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSDJ-E3 772663-DG413HSDJ-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772663-DG413HSDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 12V Switch Circuit: SPST - NO/NC Charge Injection: 22pC Crosstalk: -88dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Family Name: DG413HS Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP On-State Resistance (Maximum): 35 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 105ns, 80ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): DG413DJ; DG413DJZ; MAX4613EPE+; MAX4663CPE+; Introduction Date: February 03, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772663-DG413HSDJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 4
Operating Supply Voltage: 12V
Switch Circuit: SPST - NO/NC
Charge Injection: 22pC
Crosstalk: -88dB @ 1MHz
Channel Capacitance (CS(off), CD(off)): 12pF, 12pF
Family Name: DG413HS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 35 Ohm
Dual Voltage Supply: ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 105ns, 80ns
Current - Leakage (IS(off)) (Maximum): 250pA
Alternative Parts (Cross-Reference): DG413DJ; DG413DJZ; MAX4613EPE+; MAX4663CPE+;
Introduction Date: February 03, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG413HSDJ-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG413HSDJ-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG413HSDJ-E3-ND
IC SW SPST-NO/NCX4 35OHM 16DIP

IC SW SPST-NO/NCX4 35OHM 16DIP

Buy Now Datasheet
Singapore, Singapore
35OHM Analog Switch and Multiplexer IC
747-DG413HSDJ-E3
35OHM Analog Switch and Multiplexer IC 747-DG413HSDJ-E3
IC SW SPST-NO/NCX4 35OHM 16DIP Product overview: DG413HSDJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413HSDJ-E3 can be used for catalog matching and distributor lookup.

IC SW SPST-NO/NCX4 35OHM 16DIP Product overview: DG413HSDJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413HSDJ-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG413HSDJ-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG413HSDJ-E3
Analog Switches, Multiplexers, Demultiplexers DG413HSDJ-E3
4 Circuit IC Switch 1:1 35Ohm 16-PDIP

4 Circuit IC Switch 1:1 35Ohm 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 772663-DG413HSDJ-E3 DG413HSDJ-E3-ND 747-DG413HSDJ-E3 DG413HSDJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSDJ-E3 Analog Switches, Multiplexers, Demultiplexers 35OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 12 volts 5 to 44 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Configuration 1:1
Ron 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257D,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers