Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG413HSAK

Description
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG413HSAK-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG413HSAK-ND
Analog Switches, Multiplexers, Demultiplexers DG413HSAK-ND
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG413HSAK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG413HSAK
Analog Switches, Multiplexers, Demultiplexers DG413HSAK
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - DG413HSAK - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG413HSAK
Interface - Analog Switches, Multiplexers, Demultiplexers DG413HSAK
IC SWITCH QUAD SPST 16-SOIC

IC SWITCH QUAD SPST 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG413HSAK-ND DG413HSAK DG413HSAK
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 5 to 44 volts
Ron 35 ohms 35 ohms
tON 105 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC139PC - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74AHCT157D,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257RGYRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers