The DG412LEDQ-T1-GE3 is a quad single-pole-single-t
4 Circuit IC Switch 1:1 26Ohm 16-TSSOP
4 Circuit IC Switch 1:1 26Ohm 16-TSSOP
4 Circuit IC Switch 1:1 26Ohm 16-TSSOP
SPST 4-Func 1-Ch Analog Switch IC, 3-8V, PDSO-16 Product overview: DG412LEDQ-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG412LEDQ-T1-GE3
4 Circuit IC Switch 1:1 26Ohm 16-TSSOP
IC SWITCH QUAD SPST 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG412LEDQ-T1-GE3TR-ND | 747-DG412LEDQ-T1-GE3 | DG412LEDQ-T1-GE3 | DG412LEDQ-T1-GE3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 8V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 3 to 16 volts | 3 to ? volts | ||
| Ron | 26 ohms | 26 ohms | ||
| tON | 50 ns |