4 Circuit IC Switch 1:1 26Ohm 16-TSSOP
Analog Multiplexer Quad SPST 16V TSSOP16
Analog Multiplexer Quad SPST 16V TSSOP16
4 Circuit IC Switch 1:1 26Ohm 16-TSSOP
IC SWITCH QUAD SPST 16-TSSOP
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 742-DG412LEDQ-GE3-ND | 1253933 | DG412LEDQ-GE3 | DG412LEDQ-GE3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | Quad SPST | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 3 to 16 volts | |||
| Ron | 26 ohms | 26 ohms | ||
| tON | 50 ns |