The DG412HSDY-T1 is a precision monolithic quad SPST CMOS analog switch designed for high-speed and low-error switching of analog signals. It operates with a maximum supply voltage of 44 V and supports an analog signal range of ±15 V. The device features an on-resistance of 25 Ω and a fast switching time with a turn-on time (tON) of 68 ns, making it suitable for applications requiring quick response times. This switch is characterized by ultra-low power consumption at 0.35 µW, which is advantageous for battery-powered and portable applications. The DG412HSDY-T1 is TTL and CMOS compatible, allowing for easy interfacing with various digital control systems. It also incorporates break-before-make switching action, minimizing the risk of signal distortion during transitions. The product is ideal for use in precision automatic test equipment, data acquisition systems, communication systems, and computer peripherals. Its robust design ensures reliable performance in industrial and military applications.
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
IC SWITCH QUAD SPST 16-SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG412HSDY-T1-ND | DG412HSDY-T1 | DG412HSDY-T1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 5 to 44 volts | ||
| Ron | 35 ohms | 35 ohms | |
| tON | 105 ns |