IC SWITCH SPST-NOX4 35OHM 16SOIC Product overview: DG412HSDY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG412HSDY-T1-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Manufacturer: Vishay
Win Source Part Number: 014266-DG412HSDY-T1-
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 22pC
Crosstalk: -88dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 105ns, 80ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
IC SWITCH QUAD SPST 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG412HSDY-T1-E3 | DG412HSDY-T1-E3TR-ND | 014266-DG412HSDY-T1-E3 | DG412HSDY-T1-E3 | DG412HSDY-T1-E3 |
| Product Name | 35OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412HSDY-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Min Operating Current | 1.00E-3 mA | ||||
| Power Dissipation | 600 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOIC; "16-SOIC | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |