Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG412HSDN-T1-E4

Description
4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG412HSDN-T1-E4DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG412HSDN-T1-E4DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG412HSDN-T1-E4DKR-ND
4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)

4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG412HSDN-T1-E4CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG412HSDN-T1-E4CT-ND
Analog Switches, Multiplexers, Demultiplexers DG412HSDN-T1-E4CT-ND
4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)

4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG412HSDN-T1-E4TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG412HSDN-T1-E4TR-ND
Analog Switches, Multiplexers, Demultiplexers DG412HSDN-T1-E4TR-ND
4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)

4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412HSDN-T1-E4 - 772659-DG412HSDN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412HSDN-T1-E4
772659-DG412HSDN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412HSDN-T1-E4 772659-DG412HSDN-T1-E4
Manufacturer: Vishay Siliconix Win Source Part Number: 772659-DG412HSDN-T1- E4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VQFN Exposed Pad Number of Circuits: 4 Operating Supply Voltage: 12V Switch Circuit: SPST - NO Charge Injection: 22pC Crosstalk: -88dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Family Name: DG412HS Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) On-State Resistance (Maximum): 35 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 105ns, 80ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): ADG5412FBCPZ-RL7; ADG5412BFBCPZ-RL7; ADG5412WBRUZ-REEL7; ADG5412BRUZ; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772659-DG412HSDN-T1-E4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VQFN Exposed Pad
Number of Circuits: 4
Operating Supply Voltage: 12V
Switch Circuit: SPST - NO
Charge Injection: 22pC
Crosstalk: -88dB @ 1MHz
Channel Capacitance (CS(off), CD(off)): 12pF, 12pF
Family Name: DG412HS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
On-State Resistance (Maximum): 35 Ohm
Dual Voltage Supply: ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 105ns, 80ns
Current - Leakage (IS(off)) (Maximum): 250pA
Alternative Parts (Cross-Reference): ADG5412FBCPZ-RL7; ADG5412BFBCPZ-RL7; ADG5412WBRUZ-REEL7; ADG5412BRUZ;
Introduction Date: February 03, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad QFN Analog Switch and Multiplexer IC
747-DG412HSDN-T1-E4
Quad QFN Analog Switch and Multiplexer IC 747-DG412HSDN-T1-E4
IC SWITCH QUAD SPST 16-QFN 4XX4 Product overview: DG412HSDN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG412HSDN-T1-E4 can be used for catalog matching and distributor lookup.

IC SWITCH QUAD SPST 16-QFN 4XX4 Product overview: DG412HSDN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG412HSDN-T1-E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG412HSDN-T1-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG412HSDN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG412HSDN-T1-E4
4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)

4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG412HSDN-T1-E4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG412HSDN-T1-E4
Interface - Analog Switches, Multiplexers, Demultiplexers DG412HSDN-T1-E4
IC SWITCH QUAD SPST 16-QFN 4XX4

IC SWITCH QUAD SPST 16-QFN 4XX4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG412HSDN-T1-E4DKR-ND 772659-DG412HSDN-T1-E4 747-DG412HSDN-T1-E4 DG412HSDN-T1-E4 DG412HSDN-T1-E4
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412HSDN-T1-E4 Quad QFN Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 5 to 44 volts 12 volts 13 to 44 volts
Ron 35 ohms 35 ohms
tON 105 ns
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1905591 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHCT257D,118DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers