Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG412DQ-T1-E3

Description
4 Circuit IC Switch 1:1 35Ohm 16-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 35Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG412DQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG412DQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG412DQ-T1-E3TR-ND
4 Circuit IC Switch 1:1 35Ohm 16-TSSOP

4 Circuit IC Switch 1:1 35Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG412DQ-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG412DQ-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG412DQ-T1-E3CT-ND
4 Circuit IC Switch 1:1 35Ohm 16-TSSOP

4 Circuit IC Switch 1:1 35Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG412DQ-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG412DQ-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG412DQ-T1-E3DKR-ND
4 Circuit IC Switch 1:1 35Ohm 16-TSSOP

4 Circuit IC Switch 1:1 35Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412DQ-T1-E3 - 1033260-DG412DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412DQ-T1-E3
1033260-DG412DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412DQ-T1-E3 1033260-DG412DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033260-DG412DQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: 5pC Crosstalk: -85dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 16-TSSOP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033260-DG412DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 5pC
Crosstalk: -85dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 16-TSSOP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 175ns, 145ns
Channel Capacitance(CS off, CD off): 9pF, 9pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD TSSOP Analog Switch and Multiplexer IC
747-DG412DQ-T1-E3
SMD TSSOP Analog Switch and Multiplexer IC 747-DG412DQ-T1-E3
4-Ch SPST Analog Switch IC, TSSOP, Surface Mount Product overview: DG412DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG412DQ-T1-E3 can be used for catalog matching and distributor lookup.

4-Ch SPST Analog Switch IC, TSSOP, Surface Mount Product overview: DG412DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG412DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG412DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG412DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG412DQ-T1-E3
4 Circuit IC Switch 1:1 35Ohm 16-TSSOP

4 Circuit IC Switch 1:1 35Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG412DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG412DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG412DQ-T1-E3
IC SWITCH QUAD SPST TSSOP16

IC SWITCH QUAD SPST TSSOP16

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG412DQ-T1-E3TR-ND 1033260-DG412DQ-T1-E3 747-DG412DQ-T1-E3 DG412DQ-T1-E3 DG412DQ-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412DQ-T1-E3 SMD TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 15 volts
Ron 35 ohms 35 ohms
tON 175 ns
Unlock Full Specs
to access all available technical data

Similar Products