4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Analog Switch Quad SPST 15V PDIP 4-Ch Through Hole Product overview: DG412DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Through-Hole, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, Through-Hole, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG412DJ-E3 can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16-DIP
VISHAY DG412DJ-E3 Analogue Switch, Quad Channel, SPST, 4 Channels, 35 ohm,13.5V to16.5V, DIP, 16 Pins
4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Switch; SPST; 16-PIN PDIP; 25 OHMS (TYP.); +/- 0.1 NA (TYP.) OFF LEAKAGE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches |
| Product Number | DG412DJ-E3-ND | 747-DG412DJ-E3 | DG412DJ-E3 | 880-DG412DJ-E3 | DG412DJ-E3 | 70026145 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad Through-Hole 15V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | VISHAY DG412DJ-E3 Analogue Switch, Quad Channel, SPST, 4 Channels, 35 ohm,13.5V to16.5V, DIP, 16 Pins | Analog Switches, Multiplexers, Demultiplexers | Switch; SPST; 16-PIN PDIP; 25 OHMS (TYP.); +/- 0.1 NA (TYP.) OFF LEAKAGE |
| Configuration | 1:1 | |||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||||
| Supply Voltage (VS) | 5 to 44 volts | 15 volts | 15 volts | |||
| Ron | 35 ohms | 35 ohms | ||||
| tON | 175 ns |