Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG411LDY-E3

Description
4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG411LDY-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG411LDY-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG411LDY-E3-ND
4 Circuit IC Switch 1:1 17Ohm 16-SOIC

4 Circuit IC Switch 1:1 17Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG411LDY-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG411LDY-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG411LDY-E3
IC SWITCH QUAD SPST LV 16-SOIC

IC SWITCH QUAD SPST LV 16-SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG411LDY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG411LDY-E3
Analog Switches, Multiplexers, Demultiplexers DG411LDY-E3
4 Circuit IC Switch 1:1 17Ohm 16-SOIC

4 Circuit IC Switch 1:1 17Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG411LDY-E3-ND DG411LDY-E3 DG411LDY-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 2.7 to 12 volts
Ron 17 ohms 17 ohms
Bandwidth 280 MHz 280 MHz 280 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4016D,652-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1914889 - RS Components, Ltd.
Specs
Configuration 2 x 4:1
Package Type SOIC; Soic
Number of Pins 16
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details