4 Circuit IC Switch 1:1 17Ohm 16-PDIP
4 Circuit IC Switch 1:1 17Ohm 16-PDIP
IC SWITCH QUAD SPST LV 16-DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG411LDJ-E3-ND | DG411LDJ-E3 | DG411LDJ-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |
| Supply Voltage (VS) | 2.7 to 12 volts | ||
| Ron | 17 ohms | 17 ohms | |
| Bandwidth | 280 MHz | 280 MHz | 280 MHz |