4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)
Analog Switch Quad SPST 15V QFN 80R Product overview: DG411HSDN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 15V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG411HSDN-T1-E4 can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16-QFN 4X4
4 Circuit IC Switch 1:1 35Ohm 16-QFN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG411HSDN-T1-E4CT-ND | 747-DG411HSDN-T1-E4 | DG411HSDN-T1-E4 | DG411HSDN-T1-E4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad 15V QFN Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | ||
| Supply Voltage (VS) | 5 to 44 volts | 15 volts | ||
| Ron | 35 ohms | 35 ohms | ||
| tON | 105 ns |