Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG411DY-E3

Description
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG411DY-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG411DY-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG411DY-E3-ND
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual Quad 15V SOIC Analog Switch and Multiplexer IC
747-DG411DY-E3
Dual Quad 15V SOIC Analog Switch and Multiplexer IC 747-DG411DY-E3
Quad SPST Analog Switch, 25R Ron, 15V Dual Supply, SOIC Product overview: DG411DY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG411DY-E3 can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch, 25R Ron, 15V Dual Supply, SOIC Product overview: DG411DY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG411DY-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 6296869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6296869
Multiplexer & Demultiplexer ICs 6296869
DG411DY-E3

DG411DY-E3

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DY-E3 - 014258-DG411DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DY-E3
014258-DG411DY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DY-E3 014258-DG411DY-E3
Manufacturer: Vishay Win Source Part Number: 014258-DG411DY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: 5pC Crosstalk: -85dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 44 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 250pA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Communications & Networking, Power Management, Computers & Computer Peripherals, Defence, Military & Aerospace

Manufacturer: Vishay
Win Source Part Number: 014258-DG411DY-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 5pC
Crosstalk: -85dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 44 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 175ns, 145ns
Channel Capacitance(CS off, CD off): 9pF, 9pF
Max Leakage Current (IS off): 250pA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Test & Measurement, Communications & Networking, Power Management, Computers & Computer Peripherals, Defence, Military & Aerospace

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DY-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG411DY-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG411DY-E3
IC SWITCH QUAD SPST 16-SOIC

IC SWITCH QUAD SPST 16-SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG411DY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG411DY-E3
Analog Switches, Multiplexers, Demultiplexers DG411DY-E3
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG411DY-E3-ND 747-DG411DY-E3 6296869 014258-DG411DY-E3 DG411DY-E3 DG411DY-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Dual Quad 15V SOIC Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DY-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1 Quad SPST
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 5 to 44 volts 15 volts 5 to 44 volts
Ron 35 ohms 35 ohms
tON 175 ns
Unlock Full Specs
to access all available technical data