4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Analog Switch Quad SPST 15V PDIP 25R Product overview: DG411DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG411DJ-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Switch; SPST; 16-Pin Plastic DIP; 25 Ohms (Typ.); 0.1 nA (Typ.); 30 mA
IC SWITCH QUAD SPST 16-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG411DJ-E3-ND | 747-DG411DJ-E3 | DG411DJ-E3 | 70026046 | DG411DJ-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad 15V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Switch; SPST; 16-Pin Plastic DIP; 25 Ohms (Typ.); 0.1 nA (Typ.); 30 mA | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |||
| Supply Voltage (VS) | 5 to 44 volts | 15 volts | 44 volts | ||
| Ron | 35 ohms | 35 ohms | |||
| tON | 175 ns | 110 ns |