Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-T1-GE3 DG409LEDY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 852068-DG409LEDY-T1- GE3 Features: 2 Circuit IC Switch Package: Reel - TR Family Name: DG409 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: DG409LEDY-T1-GE3DKR, DG409LEDY-T1-GE3TR, DG409LEDY-T1-GE3CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 852068-DG409LEDY-T1- GE3 Features: 2 Circuit IC Switch Package: Reel - TR Family Name: DG409 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: DG409LEDY-T1-GE3DKR, DG409LEDY-T1-GE3TR, DG409LEDY-T1-GE3CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-T1-GE3 - 852068-DG409LEDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-T1-GE3
852068-DG409LEDY-T1-GE3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-T1-GE3 852068-DG409LEDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 852068-DG409LEDY-T1- GE3 Features: 2 Circuit IC Switch Package: Reel - TR Family Name: DG409 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: DG409LEDY-T1-GE3DKR, DG409LEDY-T1-GE3TR, DG409LEDY-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 852068-DG409LEDY-T1-GE3
Features: 2 Circuit IC Switch
Package: Reel - TR
Family Name: DG409
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: DG409LEDY-T1-GE3DKR, DG409LEDY-T1-GE3TR, DG409LEDY-T1-GE3CT

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG409LEDY-T1-GE3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG409LEDY-T1-GE3DKR-ND
2 Circuit IC Switch 4:1 23Ohm 16-SOIC

2 Circuit IC Switch 4:1 23Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG409LEDY-T1-GE3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG409LEDY-T1-GE3TR-ND
2 Circuit IC Switch 4:1 23Ohm 16-SOIC

2 Circuit IC Switch 4:1 23Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG409LEDY-T1-GE3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG409LEDY-T1-GE3CT-ND
2 Circuit IC Switch 4:1 23Ohm 16-SOIC

2 Circuit IC Switch 4:1 23Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
8V SOIC Analog Switch and Multiplexer IC
747-DG409LEDY-T1-GE3
8V SOIC Analog Switch and Multiplexer IC 747-DG409LEDY-T1-GE3
4-Ch Differential Multiplexer IC, 1 Func, 3-8V, -40 to 85C, SOIC-16 Product overview: DG409LEDY-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409LEDY-T1-GE3 can be used for catalog matching and distributor lookup.

4-Ch Differential Multiplexer IC, 1 Func, 3-8V, -40 to 85C, SOIC-16 Product overview: DG409LEDY-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409LEDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Mux/demux, 4 Vishay - 56AJ9795 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 4 Vishay
56AJ9795
Analogue Mux/demux, 4 Vishay 56AJ9795
ANALOGUE MUX/DEMUX, 4:1, -40 TO 85DEG C ROHS COMPLIANT: YES

ANALOGUE MUX/DEMUX, 4:1, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG409LEDY-T1-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG409LEDY-T1-GE3
IC MUX CMOS DUAL 4CH 16-SOIC

IC MUX CMOS DUAL 4CH 16-SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG409LEDY-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG409LEDY-T1-GE3
2 Circuit IC Switch 4:1 23Ohm 16-SOIC

2 Circuit IC Switch 4:1 23Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 852068-DG409LEDY-T1-GE3 DG409LEDY-T1-GE3DKR-ND 747-DG409LEDY-T1-GE3 56AJ9795 DG409LEDY-T1-GE3 DG409LEDY-T1-GE3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-T1-GE3 Analog Switches, Multiplexers, Demultiplexers 8V SOIC Analog Switch and Multiplexer IC Analogue Mux/demux, 4 Vishay Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1
Supply Voltage (VS) 3 to 16 volts 3 to ? volts
Ron 23 ohms 1 ohms 23 ohms
tON 72 ns
tOFF 47 ns
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-CBT3125D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BMG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1921623 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details