Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG409LEDY-GE3

Description
2 Circuit IC Switch 4:1 23Ohm 16-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 4:1 23Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-GE3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG409LEDY-GE3-ND
Analog Switches, Multiplexers, Demultiplexers DG409LEDY-GE3-ND
2 Circuit IC Switch 4:1 23Ohm 16-SOIC

2 Circuit IC Switch 4:1 23Ohm 16-SOIC

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 1253929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1253929
Multiplexer & Demultiplexer ICs 1253929
Analog Multiplexer Dual 4-Ch 12V SOIC16

Analog Multiplexer Dual 4-Ch 12V SOIC16

Supplier's Site
Multiplexer & Demultiplexer ICs - 1253929P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1253929P
Multiplexer & Demultiplexer ICs 1253929P
Analog Multiplexer Dual 4-Ch 12V SOIC16

Analog Multiplexer Dual 4-Ch 12V SOIC16

Supplier's Site
Multiplexer & Demultiplexer ICs - 1695799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1695799
Multiplexer & Demultiplexer ICs 1695799
Analog Multiplexer Dual 4-Ch 12V SOIC16

Analog Multiplexer Dual 4-Ch 12V SOIC16

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG409LEDY-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG409LEDY-GE3
IC MUX CMOS DUAL 4CH 16-SOIC

IC MUX CMOS DUAL 4CH 16-SOIC

Supplier's Site Datasheet
Analogue Mux, Dual 4 Channel, Soic-16; Multiplexer Configuration Vishay - 24AC4670 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux, Dual 4 Channel, Soic-16; Multiplexer Configuration Vishay
24AC4670
Analogue Mux, Dual 4 Channel, Soic-16; Multiplexer Configuration Vishay 24AC4670
ANALOGUE MUX, DUAL 4 CHANNEL, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes

ANALOGUE MUX, DUAL 4 CHANNEL, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG409LEDY-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG409LEDY-GE3
Analog Switches, Multiplexers, Demultiplexers DG409LEDY-GE3
2 Circuit IC Switch 4:1 23Ohm 16-SOIC

2 Circuit IC Switch 4:1 23Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG409LEDY-GE3-ND 1253929 1253929P DG409LEDY-GE3 24AC4670 DG409LEDY-GE3
Product Name Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux, Dual 4 Channel, Soic-16; Multiplexer Configuration Vishay Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1 4x1; Dual 4 x 1 4x1; Dual 4 x 1
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts
Ron 23 ohms 1 ohms 23 ohms 23 ohms
tON 72 ns
tOFF 47 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT11257DW - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual single-pole single-throw analog switch - 74HCT2G66GT,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
4 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BEE4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers