2 Circuit IC Switch 4:1 29Ohm 16-SOIC
IC SWITCH SP4T X 2 29OHM 16SOIC Product overview: DG409LDY-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 29OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409LDY-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1033246-DG409LDY-E3
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 1pC
Crosstalk: -82dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 29 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 55ns, 25ns
Channel Capacitance(CS off, CD off): 7pF, 20pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management
IC MUX CMOS ANG DUAL 8CH 16SOIC
2 Circuit IC Switch 4:1 29Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG409LDY-E3-ND | 747-DG409LDY-E3 | 1033246-DG409LDY-E3 | DG409LDY-E3 | DG409LDY-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 29OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDY-E3 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | |||
| Ron | 29 ohms | 1 ohms | 1 ohms | 29 ohms | |
| tON | 55 ns | ||||
| tOFF | 25 ns |