2 Circuit IC Switch 4:1 29Ohm 16-TSSOP
IC SWITCH SP4T X 2 29OHM 16TSSOP Product overview: DG409LDQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 29OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409LDQ-T1-E3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 29Ohm 16-TSSOP
IC MUX CMOS ANG DUAL 8CH 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG409LDQ-T1-E3TR-ND | 747-DG409LDQ-T1-E3 | DG409LDQ-T1-E3 | DG409LDQ-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 29OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 2 to 12 volts | |||
| Ron | 29 ohms | 1 ohms | 29 ohms | 1 ohms |
| tON | 55 ns | |||
| tOFF | 25 ns |