Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG409DY-E3

Description
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG409DY-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG409DY-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG409DY-E3-ND
2 Circuit IC Switch 4:1 100Ohm 16-SOIC

2 Circuit IC Switch 4:1 100Ohm 16-SOIC

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 6296853P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6296853P
Multiplexer & Demultiplexer ICs 6296853P
DG409DY-E3

DG409DY-E3

Supplier's Site
Multiplexer & Demultiplexer ICs - 6296853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6296853
Multiplexer & Demultiplexer ICs 6296853
DG409DY-E3

DG409DY-E3

Supplier's Site
Multiplexer & Demultiplexer ICs - 1696057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1696057
Multiplexer & Demultiplexer ICs 1696057
DG409DY-E3

DG409DY-E3

Supplier's Site
Singapore, Singapore
Dual 36V SOIC Analog Switch and Multiplexer IC
747-DG409DY-E3
Dual 36V SOIC Analog Switch and Multiplexer IC 747-DG409DY-E3
Dual 4:1 Analog Multiplexer, SOIC, 100R Rds(on), 36V Vcc Product overview: DG409DY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409DY-E3 can be used for catalog matching and distributor lookup.

Dual 4:1 Analog Multiplexer, SOIC, 100R Rds(on), 36V Vcc Product overview: DG409DY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409DY-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG409DY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG409DY-E3
Analog Switches, Multiplexers, Demultiplexers DG409DY-E3
2 Circuit IC Switch 4:1 100Ohm 16-SOIC

2 Circuit IC Switch 4:1 100Ohm 16-SOIC

Buy Now Datasheet
Ic, Mux 4Ch Dp, Smd, Soic16, 409; Multiplexer Configuration Vishay - 91K6748 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mux 4Ch Dp, Smd, Soic16, 409; Multiplexer Configuration Vishay
91K6748
Ic, Mux 4Ch Dp, Smd, Soic16, 409; Multiplexer Configuration Vishay 91K6748
IC, MUX 4CH DP, SMD, SOIC16, 409; Multiplexer Configuration:4:1; No. of Circuits:1Circuits; On State Resistance Max:40ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

IC, MUX 4CH DP, SMD, SOIC16, 409; Multiplexer Configuration:4:1; No. of Circuits:1Circuits; On State Resistance Max:40ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DY-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG409DY-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG409DY-E3
IC MUX CMOS ANG DUAL 8CH 16SOIC

IC MUX CMOS ANG DUAL 8CH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG409DY-E3-ND 6296853P 6296853 747-DG409DY-E3 DG409DY-E3 91K6748 DG409DY-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Dual 36V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Ic, Mux 4Ch Dp, Smd, Soic16, 409; Multiplexer Configuration Vishay Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1 4x1; Dual 4:1 4x1; Dual 4:1
Supply Voltage (VS) 5 to 36 volts 36 volts 5 to 20 volts
Ron 100 ohms 100 ohms 40 ohms 15 ohms
tON 150 ns
tOFF 150 ns
Unlock Full Specs
to access all available technical data