Vishay Intertechnology, Inc. Dual 36V TSSOP Analog Switch and Multiplexer IC DG409DQ-T1-E3

Description
Dual 4:1 Analog Multiplexer, 16-Pin TSSOP, 36V Product overview: DG409DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4:1 Analog Multiplexer, 16-Pin TSSOP, 36V Product overview: DG409DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 36V TSSOP Analog Switch and Multiplexer IC
747-DG409DQ-T1-E3
Dual 36V TSSOP Analog Switch and Multiplexer IC 747-DG409DQ-T1-E3
Dual 4:1 Analog Multiplexer, 16-Pin TSSOP, 36V Product overview: DG409DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409DQ-T1-E3 can be used for catalog matching and distributor lookup.

Dual 4:1 Analog Multiplexer, 16-Pin TSSOP, 36V Product overview: DG409DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG409DQ-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG409DQ-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG409DQ-T1-E3DKR-ND
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG409DQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG409DQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG409DQ-T1-E3TR-ND
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG409DQ-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG409DQ-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG409DQ-T1-E3CT-ND
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG409DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG409DQ-T1-E3
IC MULTIPLEXER DUAL 4X2 16TSSOP

IC MULTIPLEXER DUAL 4X2 16TSSOP

Supplier's Site Datasheet
Analog Multiplexer, -40 To 100Deg C; Multiplexer Configuration Vishay - 60AC8773 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, -40 To 100Deg C; Multiplexer Configuration Vishay
60AC8773
Analog Multiplexer, -40 To 100Deg C; Multiplexer Configuration Vishay 60AC8773
ANALOG MULTIPLEXER, -40 TO 100DEG C; Multiplexer Configuration:4:1; No. of Circuits:4Circuits; On State Resistance Max:100ohm; Supply Voltage Range:5V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOG MULTIPLEXER, -40 TO 100DEG C; Multiplexer Configuration:4:1; No. of Circuits:4Circuits; On State Resistance Max:100ohm; Supply Voltage Range:5V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analogue Multiplexer, Dual, 4 To 1, Tssop-16, Full Reel; Multiplexer Configuration Vishay - 57J5226 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Multiplexer, Dual, 4 To 1, Tssop-16, Full Reel; Multiplexer Configuration Vishay
57J5226
Analogue Multiplexer, Dual, 4 To 1, Tssop-16, Full Reel; Multiplexer Configuration Vishay 57J5226
ANALOGUE MULTIPLEXER, DUAL, 4 TO 1, TSSOP-16, FULL REEL; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:TSSOP; Product Range:- RoHS Compliant: Yes

ANALOGUE MULTIPLEXER, DUAL, 4 TO 1, TSSOP-16, FULL REEL; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:TSSOP; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG409DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG409DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG409DQ-T1-E3
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG409DQ-T1-E3 DG409DQ-T1-E3DKR-ND DG409DQ-T1-E3 60AC8773 57J5226 DG409DQ-T1-E3
Product Name Dual 36V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Multiplexer, -40 To 100Deg C; Multiplexer Configuration Vishay Analogue Multiplexer, Dual, 4 To 1, Tssop-16, Full Reel; Multiplexer Configuration Vishay Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 36 volts 5 to 36 volts 5 to 36 volts 5 to 20 volts
Min Operating Current 1.00E-3 mA
Power Dissipation 600 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916897 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Bilateral switch - 74LVC2G66DP,125 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers