Dual 4:1 Analog Multiplexer, 100R Ron, PDIP, 36V Product overview: DG409DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409DJ-E3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 100Ohm 16-PDIP
IC MUX CMOS ANG DUAL 8CH 16DIP
IC, MUX, ANALOG DIFF; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:40ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Multiplexer; Analog; 8; 44 V; 40 Ohms; 1 nA; 1 nA; 2.4 V; 115 ns; 105 nS; 3 pF
2 Circuit IC Switch 4:1 100Ohm 16-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG409DJ-E3 | DG409DJ-E3-ND | DG409DJ-E3 | 61M5810 | 70026044 | DG409DJ-E3 |
| Product Name | Dual 36V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Ic, Mux, Analog Diff; Multiplexer Configuration Vishay | Multiplexer; Analog; 8; 44 V; 40 Ohms; 1 nA; 1 nA; 2.4 V; 115 ns; 105 nS; 3 pF | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 36 volts | 5 to 44 volts | 5 to 20 volts | 44 volts | ||
| Min Operating Current | 0.2000 mA | 1.00E-6 mA | ||||
| Power Dissipation | 450 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |