Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG408LEDY-T1-GE3

Description
1 Circuit IC Switch 8:1 23Ohm 16-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 23Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408LEDY-T1-GE3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG408LEDY-T1-GE3TR-ND
1 Circuit IC Switch 8:1 23Ohm 16-SOIC

1 Circuit IC Switch 8:1 23Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408LEDY-T1-GE3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG408LEDY-T1-GE3DKR-ND
1 Circuit IC Switch 8:1 23Ohm 16-SOIC

1 Circuit IC Switch 8:1 23Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408LEDY-T1-GE3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG408LEDY-T1-GE3CT-ND
1 Circuit IC Switch 8:1 23Ohm 16-SOIC

1 Circuit IC Switch 8:1 23Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
8V SOIC Analog Switch and Multiplexer IC
747-DG408LEDY-T1-GE3
8V SOIC Analog Switch and Multiplexer IC 747-DG408LEDY-T1-GE3
8-Ch Single-Ended Multiplexer, 1 Func, 3-8V, SOIC-16 Product overview: DG408LEDY-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408LEDY-T1-GE3 can be used for catalog matching and distributor lookup.

8-Ch Single-Ended Multiplexer, 1 Func, 3-8V, SOIC-16 Product overview: DG408LEDY-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408LEDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG408LEDY-T1-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG408LEDY-T1-GE3
IC MUX CMOS SINGLE 8CH 16-SOIC

IC MUX CMOS SINGLE 8CH 16-SOIC

Supplier's Site Datasheet
Analogue Mux, 8 Channel, Soic-16; Multiplexer Configuration Vishay - 24AC4668 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux, 8 Channel, Soic-16; Multiplexer Configuration Vishay
24AC4668
Analogue Mux, 8 Channel, Soic-16; Multiplexer Configuration Vishay 24AC4668
ANALOGUE MUX, 8 CHANNEL, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

ANALOGUE MUX, 8 CHANNEL, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG408LEDY-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG408LEDY-T1-GE3
1 Circuit IC Switch 8:1 23Ohm 16-SOIC

1 Circuit IC Switch 8:1 23Ohm 16-SOIC

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - DG408LEDY-T1-GE3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
DG408LEDY-T1-GE3
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers DG408LEDY-T1-GE3
1 23Ω SOIC-16 Analog Switches / Multiplexers ROHS

1 23Ω SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG408LEDY-T1-GE3TR-ND 747-DG408LEDY-T1-GE3 DG408LEDY-T1-GE3 24AC4668 DG408LEDY-T1-GE3 DG408LEDY-T1-GE3
Product Name Analog Switches, Multiplexers, Demultiplexers 8V SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux, 8 Channel, Soic-16; Multiplexer Configuration Vishay Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Configuration 8x1
Supply Voltage (VS) 3 to 16 volts 3 to ? volts 3 to 16 volts 3 to 16 volts
Ron 23 ohms 1 ohms 23 ohms 23 ohms 23 ohms
tON 72 ns 72 ns
tOFF 47 ns 47 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT158SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-channel analog multiplexer/demultiplexer - 74HC4067BQ-Q100/GJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details