Vishay Precision Group Multiplexer & Demultiplexer ICs DG408LEDY-GE3

Description
Analog Multiplexer 8-Ch 2.7-12V SOIC16
Request a Quote Datasheet
Description
Analog Multiplexer 8-Ch 2.7-12V SOIC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexer & Demultiplexer ICs - 1253927P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1253927P
Multiplexer & Demultiplexer ICs 1253927P
Analog Multiplexer 8-Ch 2.7-12V SOIC16

Analog Multiplexer 8-Ch 2.7-12V SOIC16

Supplier's Site
Multiplexer & Demultiplexer ICs - 1695797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1695797
Multiplexer & Demultiplexer ICs 1695797
Analog Multiplexer 8-Ch 2.7-12V SOIC16

Analog Multiplexer 8-Ch 2.7-12V SOIC16

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-GE3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408LEDY-GE3-ND
Analog Switches, Multiplexers, Demultiplexers DG408LEDY-GE3-ND
1 Circuit IC Switch 8:1 23Ohm 16-SOIC

1 Circuit IC Switch 8:1 23Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
747-DG408LEDY-GE3
SOIC Analog Switch and Multiplexer IC 747-DG408LEDY-GE3
Single-Ended Multiplexer, 1 Func, 8 Channel, PDSO16, HALOGEN FREE AND ROHS COMPLIANT, MS-012, SOIC-16 Product overview: DG408LEDY-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408LEDY-GE3 can be used for catalog matching and distributor lookup.

Single-Ended Multiplexer, 1 Func, 8 Channel, PDSO16, HALOGEN FREE AND ROHS COMPLIANT, MS-012, SOIC-16 Product overview: DG408LEDY-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408LEDY-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG408LEDY-GE3
Analog Switches, Multiplexers, Demultiplexers DG408LEDY-GE3
1 Circuit IC Switch 8:1 23Ohm 16-SOIC

1 Circuit IC Switch 8:1 23Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LEDY-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG408LEDY-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG408LEDY-GE3
IC MUX CMOS SINGLE 8CH 16-SOIC

IC MUX CMOS SINGLE 8CH 16-SOIC

Supplier's Site Datasheet
Analogue Mux, 8 Channel, Soic-16; Multiplexer Configuration Vishay - 24AC4667 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux, 8 Channel, Soic-16; Multiplexer Configuration Vishay
24AC4667
Analogue Mux, 8 Channel, Soic-16; Multiplexer Configuration Vishay 24AC4667
ANALOGUE MUX, 8 CHANNEL, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

ANALOGUE MUX, 8 CHANNEL, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1253927P 1695797 DG408LEDY-GE3-ND 747-DG408LEDY-GE3 DG408LEDY-GE3 DG408LEDY-GE3 24AC4667
Product Name Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux, 8 Channel, Soic-16; Multiplexer Configuration Vishay
Configuration 8x1; Single 8 x 1 8x1; Single 8 x 1 8x1
Package Type SOIC; SOIC SOIC; Soic SOIC; "16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Number of Pins 16 16 16
Supply Voltage (VS) 3 to 16 volts 3 to ? volts 3 to 16 volts
Ron 23 ohms 23 ohms 1 ohms 23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJX - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details