8-Ch Analog Multiplexer, 1 Func, 3-8V, -40 to 85C, TSSOP-16 Product overview: DG408LEDQ-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408LEDQ-T1-GE3
1 Circuit IC Switch 8:1 23Ohm 16-TSSOP
1 Circuit IC Switch 8:1 23Ohm 16-TSSOP
1 Circuit IC Switch 8:1 23Ohm 16-TSSOP
ANALOGUE MUX, 8 CHANNEL, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC MUX CMOS SINGLE 8CH 16TSSOP
1 Circuit IC Switch 8:1 23Ohm 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG408LEDQ-T1-GE3 | DG408LEDQ-T1-GE3TR-ND | 24AC4666 | DG408LEDQ-T1-GE3 | DG408LEDQ-T1-GE3 |
| Product Name | 8V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, 8 Channel, Tssop-16; Multiplexer Configuration Vishay | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 3 to ? volts | 3 to 16 volts | 3 to 16 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration | 8x1 | ||||
| Ron | 23 ohms | 23 ohms | 1 ohms | 23 ohms | |
| tON | 72 ns |