Vishay Precision Group Multiplexer & Demultiplexer ICs DG408LEDQ-GE3

Description
8 Channel Single Ended DG408L
Request a Quote Datasheet
Description
8 Channel Single Ended DG408L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexer & Demultiplexer ICs - 2567260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567260
Multiplexer & Demultiplexer ICs 2567260
8 Channel Single Ended DG408L

8 Channel Single Ended DG408L

Supplier's Site
Multiplexer & Demultiplexer ICs - 2567261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567261
Multiplexer & Demultiplexer ICs 2567261
8 Channel Single Ended DG408L

8 Channel Single Ended DG408L

Supplier's Site
Multiplexer & Demultiplexer ICs - 2567261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567261P
Multiplexer & Demultiplexer ICs 2567261P
8 Channel Single Ended DG408L

8 Channel Single Ended DG408L

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG408LEDQ-GE3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408LEDQ-GE3-ND
Analog Switches, Multiplexers, Demultiplexers DG408LEDQ-GE3-ND
1 Circuit IC Switch 8:1 23Ohm 16-TSSOP

1 Circuit IC Switch 8:1 23Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408LEDQ-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG408LEDQ-GE3
Analog Switches, Multiplexers, Demultiplexers DG408LEDQ-GE3
1 Circuit IC Switch 8:1 23Ohm 16-TSSOP

1 Circuit IC Switch 8:1 23Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LEDQ-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG408LEDQ-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG408LEDQ-GE3
IC MUX CMOS SINGLE 8CH 16TSSOP

IC MUX CMOS SINGLE 8CH 16TSSOP

Supplier's Site Datasheet
Analogue Mux, 1 Ch, 8 Vishay - 98Y6026 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux, 1 Ch, 8 Vishay
98Y6026
Analogue Mux, 1 Ch, 8 Vishay 98Y6026
ANALOGUE MUX, 1 CH, 8:1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:80ohm; Supply Voltage Range:± 3V to ± 8V, 3V to 16V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX, 1 CH, 8:1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:80ohm; Supply Voltage Range:± 3V to ± 8V, 3V to 16V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 2567260 DG408LEDQ-GE3-ND DG408LEDQ-GE3 DG408LEDQ-GE3 98Y6026
Product Name Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux, 1 Ch, 8 Vishay
Package Type SSOP; SOP; TSSOP; TSSOP TSSOP; "16-TSSOP SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Number of Pins 16 16
Configuration 8x1
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts
Ron 23 ohms 23 ohms 1 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897117 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRG4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
8-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4851BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
6 suppliers