Single-Ended Multiplexer, 1 Func, 8 Channel, 3 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, QFN-16 Product overview: DG408LEDN-T1-GE4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408LEDN-T1-GE4
1 Circuit IC Switch 8:1 23Ohm 16-QFN (3x3)
1 Circuit IC Switch 8:1 23Ohm 16-QFN (3x3)
1 Circuit IC Switch 8:1 23Ohm 16-QFN (3x3)
1 Circuit IC Switch 8:1 23Ohm 16-QFN (3x3)
IC MUX CMOS SINGLE 8CH 16-QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG408LEDN-T1-GE4 | DG408LEDN-T1-GE4TR-ND | DG408LEDN-T1-GE4 | DG408LEDN-T1-GE4 |
| Product Name | QFN Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 3 to ? volts | 3 to 16 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration | 8x1 | |||
| Ron | 23 ohms | 23 ohms | 1 ohms | |
| tON | 72 ns |