Vishay Precision Group 36V SOIC Analog Switch and Multiplexer IC DG408DY-T1-E3

Description
8:1 Analog Multiplexer, SOIC, 100R Ron, 36V Vcc Product overview: DG408DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8:1 Analog Multiplexer, SOIC, 100R Ron, 36V Vcc Product overview: DG408DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DG408DY-T1-E3 is an 8-channel single-ended analog multiplexer designed to connect one of eight inputs to a common output based on a 3-bit binary address. It features low on-resistance of 100 Ω, low charge injection of 20 pC, and fast transition time of 160 ns, making it suitable for high-speed applications. The device operates with a maximum supply voltage of 44 V and supports single supply operation, enhancing its versatility in various applications. It is TTL compatible across the specified temperature range of -40 °C to 85 °C. The multiplexer includes an enable function that allows all switches to be turned off, facilitating the stacking of multiple devices. Applications include data acquisition systems, audio signal routing, and battery-powered systems. The DG408DY-T1-E3 is available in a 16-pin TSSOP package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DG408DY-T1-E3 is an 8-channel single-ended analog multiplexer designed to connect one of eight inputs to a common output based on a 3-bit binary address. It features low on-resistance of 100 Ω, low charge injection of 20 pC, and fast transition time of 160 ns, making it suitable for high-speed applications. The device operates with a maximum supply voltage of 44 V and supports single supply operation, enhancing its versatility in various applications. It is TTL compatible across the specified temperature range of -40 °C to 85 °C. The multiplexer includes an enable function that allows all switches to be turned off, facilitating the stacking of multiple devices. Applications include data acquisition systems, audio signal routing, and battery-powered systems. The DG408DY-T1-E3 is available in a 16-pin TSSOP package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V SOIC Analog Switch and Multiplexer IC
747-DG408DY-T1-E3
36V SOIC Analog Switch and Multiplexer IC 747-DG408DY-T1-E3
8:1 Analog Multiplexer, SOIC, 100R Ron, 36V Vcc Product overview: DG408DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DY-T1-E3 can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer, SOIC, 100R Ron, 36V Vcc Product overview: DG408DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408DY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG408DY-T1-E3CT-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408DY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG408DY-T1-E3DKR-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408DY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG408DY-T1-E3TR-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY-T1-E3 - 014248-DG408DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY-T1-E3
014248-DG408DY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY-T1-E3 014248-DG408DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 014248-DG408DY-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Family Name: DG408 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3pF, 26pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): DG408DY-T; MAX308CSE; DG408DY+; MAX308CSE+; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management

Manufacturer: Vishay
Win Source Part Number: 014248-DG408DY-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Max)
Family Name: DG408
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3pF, 26pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): DG408DY-T; MAX308CSE; DG408DY+; MAX308CSE+;
Introduction Date: June 01, 2000
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 7104792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
7104792
Multiplexer & Demultiplexer ICs 7104792
Analog MUX Single 8:1 16-Pin SOIC N

Analog MUX Single 8:1 16-Pin SOIC N

Supplier's Site
Multiplexer & Demultiplexer ICs - 9190843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
9190843
Multiplexer & Demultiplexer ICs 9190843
Analog MUX Single 8:1 16-Pin SOIC N

Analog MUX Single 8:1 16-Pin SOIC N

Supplier's Site
Multiplexer & Demultiplexer ICs - 7104792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
7104792P
Multiplexer & Demultiplexer ICs 7104792P
Analog MUX Single 8:1 16-Pin SOIC N

Analog MUX Single 8:1 16-Pin SOIC N

Supplier's Site
Analogue Mux/demux, 8 Vishay - 60AC8771 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Vishay
60AC8771
Analogue Mux/demux, 8 Vishay 60AC8771
ANALOGUE MUX/DEMUX, 8:1, -40 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V, 5V to 36V; Analogue Multiplexer Case:NSOIC; No. of Pins:16Pins RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, -40 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V, 5V to 36V; Analogue Multiplexer Case:NSOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site
Analog Multiplexer, 8 X 1, Soic-16, Full Reel; Multiplexer Configuration Vishay - 49K9563 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, 8 X 1, Soic-16, Full Reel; Multiplexer Configuration Vishay
49K9563
Analog Multiplexer, 8 X 1, Soic-16, Full Reel; Multiplexer Configuration Vishay 49K9563
ANALOG MULTIPLEXER, 8 X 1, SOIC-16, FULL REEL; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes

ANALOG MULTIPLEXER, 8 X 1, SOIC-16, FULL REEL; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG408DY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG408DY-T1-E3
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - DG408DY-T1-E3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
DG408DY-T1-E3
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers DG408DY-T1-E3
100Ω 1 SOIC-16 Analog Switches / Multiplexers ROHS

100Ω 1 SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG408DY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG408DY-T1-E3
IC MULTIPLEXER 8X1 16SOIC

IC MULTIPLEXER 8X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG408DY-T1-E3 DG408DY-T1-E3CT-ND 014248-DG408DY-T1-E3 7104792 7104792P 60AC8771 49K9563 DG408DY-T1-E3 DG408DY-T1-E3 DG408DY-T1-E3
Product Name 36V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY-T1-E3 Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Analogue Mux/demux, 8 Vishay Analog Multiplexer, 8 X 1, Soic-16, Full Reel; Multiplexer Configuration Vishay Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 36 volts 5 to 36 volts 12 volts 5 to 36 volts 5 to 20 volts 5 to 36 volts
Min Operating Current 0.0100 mA
Power Dissipation 600 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data