Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG408DQ-T1-E3

Description
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG408DQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408DQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG408DQ-T1-E3TR-ND
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408DQ-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408DQ-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG408DQ-T1-E3CT-ND
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408DQ-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408DQ-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG408DQ-T1-E3DKR-ND
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 7104799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
7104799P
Multiplexer & Demultiplexer ICs 7104799P
Analog MUX Single 8:1 16-Pin TSSOP

Analog MUX Single 8:1 16-Pin TSSOP

Supplier's Site
Multiplexer & Demultiplexer ICs - 1652770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1652770
Multiplexer & Demultiplexer ICs 1652770
Analog MUX Single 8:1 16-Pin TSSOP

Analog MUX Single 8:1 16-Pin TSSOP

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DQ-T1-E3 - 014250-DG408DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DQ-T1-E3
014250-DG408DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DQ-T1-E3 014250-DG408DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 014250-DG408DQ-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3pF, 26pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management

Manufacturer: Vishay
Win Source Part Number: 014250-DG408DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3pF, 26pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management

Buy Now Datasheet
Singapore, Singapore
Dual 15V TSSOP Analog Switch and Multiplexer IC
747-DG408DQ-T1-E3
Dual 15V TSSOP Analog Switch and Multiplexer IC 747-DG408DQ-T1-E3
8:1 Analog Multiplexer, 16-Pin TSSOP, Dual Supply 15V Product overview: DG408DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DQ-T1-E3 can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer, 16-Pin TSSOP, Dual Supply 15V Product overview: DG408DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Mux/demux, 8 Vishay - 60AC8769 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Vishay
60AC8769
Analogue Mux/demux, 8 Vishay 60AC8769
ANALOGUE MUX/DEMUX, 8:1, -40 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V, 5V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, -40 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V, 5V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Multiplexer, Dual, 4 To 1, Tssop-16; Multiplexer Configuration Vishay - 29X0492 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, Dual, 4 To 1, Tssop-16; Multiplexer Configuration Vishay
29X0492
Analog Multiplexer, Dual, 4 To 1, Tssop-16; Multiplexer Configuration Vishay 29X0492
ANALOG MULTIPLEXER, DUAL, 4 TO 1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:125ohm; Supply Voltage Range:5V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

ANALOG MULTIPLEXER, DUAL, 4 TO 1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:125ohm; Supply Voltage Range:5V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG408DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG408DQ-T1-E3
IC MULTIPLEXER 8X1 16TSSOP

IC MULTIPLEXER 8X1 16TSSOP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - DG408DQ-T1-E3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
DG408DQ-T1-E3
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers DG408DQ-T1-E3
100Ω 1 TSSOP-16 Analog Switches / Multiplexers ROHS

100Ω 1 TSSOP-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG408DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG408DQ-T1-E3
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG408DQ-T1-E3TR-ND 7104799P 1652770 014250-DG408DQ-T1-E3 747-DG408DQ-T1-E3 60AC8769 29X0492 DG408DQ-T1-E3 DG408DQ-T1-E3 DG408DQ-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DQ-T1-E3 Dual 15V TSSOP Analog Switch and Multiplexer IC Analogue Mux/demux, 8 Vishay Analog Multiplexer, Dual, 4 To 1, Tssop-16; Multiplexer Configuration Vishay Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1; Single 8:1 8x1; Single 8:1 8x1
Supply Voltage (VS) 5 to 36 volts 12 volts 36 volts 5 to 36 volts 5 to 36 volts 5 to 36 volts
Ron 100 ohms 100 ohms 125 ohms 15 ohms 100 ohms 100 ohms
tON 150 ns 150 ns
tOFF 150 ns 150 ns
Unlock Full Specs
to access all available technical data