1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
8:1 Analog Multiplexer, 36V, 90R, TSSOP, SMT Product overview: DG408DQ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DQ-E3 can be used for catalog matching and distributor lookup.
IC MUX CMOS ANG DUAL 8CH 16TSSOP
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG408DQ-E3-ND | 747-DG408DQ-E3 | DG408DQ-E3 | DG408DQ-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 36V TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 5 to 36 volts | 36 volts | ||
| Ron | 100 ohms | 15 ohms | 100 ohms | |
| tON | 150 ns | |||
| tOFF | 150 ns |