Vishay Precision Group Analog Switch and Multiplexer IC DG408DJ-E3

Description
8:1 Analog Multiplexer, 2 Circuits, PDIP, 100R Ron Product overview: DG408DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DJ-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8:1 Analog Multiplexer, 2 Circuits, PDIP, 100R Ron Product overview: DG408DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DJ-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-DG408DJ-E3
Analog Switch and Multiplexer IC 747-DG408DJ-E3
8:1 Analog Multiplexer, 2 Circuits, PDIP, 100R Ron Product overview: DG408DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DJ-E3 can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer, 2 Circuits, PDIP, 100R Ron Product overview: DG408DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DJ-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408DJ-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408DJ-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG408DJ-E3-ND
1 Circuit IC Switch 8:1 100Ohm 16-PDIP

1 Circuit IC Switch 8:1 100Ohm 16-PDIP

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 6364827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6364827
Multiplexer & Demultiplexer ICs 6364827
DG408DJ-E3

DG408DJ-E3

Supplier's Site
Multiplexer & Demultiplexer ICs - 1696067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1696067
Multiplexer & Demultiplexer ICs 1696067
DG408DJ-E3

DG408DJ-E3

Supplier's Site
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Vishay - 49K9561 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Vishay
49K9561
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Vishay 49K9561
ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:40ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:-RoHS Compliant: Yes

ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:40ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DJ-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG408DJ-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG408DJ-E3
IC MUX CMOS ANLG DUAL 8CH 16DIP

IC MUX CMOS ANLG DUAL 8CH 16DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408DJ-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG408DJ-E3
Analog Switches, Multiplexers, Demultiplexers DG408DJ-E3
1 Circuit IC Switch 8:1 100Ohm 16-PDIP

1 Circuit IC Switch 8:1 100Ohm 16-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG408DJ-E3 DG408DJ-E3-ND 6364827 49K9561 DG408DJ-E3 DG408DJ-E3
Product Name Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Vishay Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 36 volts 5 to 36 volts 5 to 20 volts
Min Operating Current -1.00E-3 mA
Power Dissipation 450 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1921623 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details
Dual 5.5V TSSOP Analog Switch and Multiplexer IC - 743-74CBTD16210DGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257BQ/GX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151MTC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details