2 Circuit IC Switch 8:1 100Ohm 28-SOIC
Manufacturer: Vishay
Win Source Part Number: 106746-DG407DW-E3
Packaging: Tube/Rail
Number of Circuits: 2
Charge Injection: 15pC
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 28-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 200ns, 150ns
Channel Capacitance(CS off, CD off): 8pF, 65pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
2-Ch 16:1 MUX/DEMUX SOIC, 44V, 450mW, -40C to 85C Product overview: DG407DW-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V, 450mW, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 44V, 450mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407DW-E3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 8:1 100Ohm 28-SOIC
ANALOGUE MUX/DEMUX, 8:1, -40 TO 85DEG C ROHS COMPLIANT: YES
IC MULTIPLEXER 16X1 28SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG407DW-E3-ND | 106746-DG407DW-E3 | 747-DG407DW-E3 | DG407DW-E3 | 56AJ9793 | DG407DW-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DW-E3 | 44V 450mW SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Vishay | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 16x1 | ||||
| Supply Voltage (VS) | 5 to 44 volts | 12 volts | 15 volts | |||
| Ron | 100 ohms | 100 ohms | 5 ohms | |||
| tON | 200 ns | |||||
| tOFF | 150 ns |