CMOS Multiplexer, 8-Ch, 100R, 20V, PLCC, SM Product overview: DG407DN from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407DN can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 8:1 100Ohm 28-PLCC (11.51x11.51)
2 Circuit IC Switch 8:1 100Ohm 28-PLCC (11.51x11.51)
IC MULTIPLEXER 16X1 28PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG407DN | DG407DNVSI-ND | DG407DN | DG407DN |
| Product Name | 20V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 15 volts | 5 to 44 volts | ||
| Min Operating Current | 0.0500 mA | |||
| Power Dissipation | 450 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Rail/Tube | 28-LCC | 28-LCC (J-Lead) |